EN
  • EN
  • DE

I2032VE-110LT48I

Part No I2032VE-110LT48I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Lattice QFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010431-I2032VE-110LT48I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian I2032VE-110LT48I CAD Model

Description

The I2032VE-110LT48I is a complex programmable logic device (CPLD) manufactured by Lattice Semiconductor Corporation. CPLDs are integrated circuits that allow designers to implement custom logic functions. The I2032VE-110LT48I, with its specific configuration and speed grade, is designed for a variety of digital logic applications.

Applications

  • Address decoding: Implementing memory address decoding logic.
  • Glue logic: Interconnecting different digital components.
  • State machines: Implementing sequential logic circuits.
  • Peripheral control: Controlling various peripherals such as memory or I/O devices.
  • Custom logic functions: Implementing specific application-defined logic circuits.

Features

  • High-speed operation: The "-110" likely indicates a specific speed grade (e.g., 110 MHz).
  • Non-volatile configuration: Retains its configuration even when power is removed.
  • In-system programmability (ISP): Allows for easy reprogramming without removing the device from the circuit board.
  • Low power consumption: Reduces overall system power requirements.
  • Compact package: The "LT48I" likely refers to a TQFP (Thin Quad Flat Pack) package with 48 pins.

Benefits

  • Flexibility in design: Allows for customization of logic functions to meet specific application needs.
  • Reduced board space: Integrates multiple logic functions into a single device.
  • Fast time-to-market: Enables rapid prototyping and development.
  • Reduced power consumption: Improves energy efficiency.
  • Simplified circuit design: Reduces component count and complexity.

Additional Details

The I2032VE-110LT48I is typically programmed using industry-standard hardware description languages (HDLs) such as VHDL or Verilog. Its architecture consists of multiple logic blocks interconnected by a programmable interconnect matrix. The device offers a specific number of macrocells, flip-flops, and I/O pins. The datasheet provides detailed information on timing characteristics, power consumption, and programming procedures. The TQFP package offers a small footprint and good thermal performance. The "I" at the end likely indicates an industrial temperature range, allowing it to operate in harsh environments.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess