EN
  • EN
  • DE

ISPLSI1016-60LH/883

Part No ISPLSI1016-60LH/883
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826299-ISPLSI1016-60LH/883
Ultra Librarian 3D Model Ultra Librarian ISPLSI1016-60LH/883 CAD Model

Description

The ISPLSI1016-60LH/883 is an In-System Programmable Logic Device (ISPLD) manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 1000 family, known for its flexibility and performance in implementing custom logic circuits. The /883 designation indicates compliance with military-grade specifications, ensuring high reliability and performance in demanding environments.

Applications

  • Address Decoding: Generating enable signals for memory and peripheral devices.
  • State Machine Control: Implementing complex control logic for various systems.
  • Glue Logic: Interconnecting different components and subsystems within a system.
  • Peripheral Control: Managing the operation of peripheral devices like sensors, displays, and communication interfaces.
  • Custom Logic Functions: Implementing application-specific logic functions tailored to unique requirements.

Features

  • In-System Programmability: Allows for easy reprogramming and design iterations without removing the device from the circuit board.
  • High Performance: Offers a propagation delay of 60 ns, enabling fast operation.
  • 16 Macrocells: Provides a sufficient number of logic elements for implementing moderately complex circuits.
  • Flexible Architecture: Supports a wide range of logic functions, including AND, OR, XOR, and flip-flops.
  • Military-Grade: Meets stringent military specifications, ensuring high reliability and performance in harsh environments.

Benefits

  • Design Flexibility: Allows for easy customization of logic functions to meet specific application requirements.
  • Fast Prototyping: Enables rapid development and testing of new designs.
  • Reduced Board Space: Integrates multiple logic functions into a single device, minimizing board size and cost.
  • High Reliability: Ensures dependable operation in demanding environments.
  • Simplified Design Process: In-system programmability streamlines the design and debugging process.

Additional Details

The ISPLSI1016-60LH/883 is commonly used in applications requiring custom logic functions, high performance, and high reliability. Its in-system programmability makes it ideal for prototyping and iterative design. The military-grade specification ensures dependable operation in harsh environments such as aerospace, defense, and industrial control.

Technical Specifications:

  • Propagation Delay (tpd): 60 ns
  • Number of Macrocells: 16
  • Number of I/O Pins: Typically around 24-44 depending on package.
  • Operating Voltage: 5V
  • Operating Temperature: Military Temperature Range (-55°C to +125°C)
  • Package: Leaded Package (e.g., PLCC, LCC)

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,903.3099 $1,903.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess