EN
  • EN
  • DE
  • IT

ISPLSI5128VE100LTN128-1

Part No ISPLSI5128VE100LTN128-1
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Reference case QFP128
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 718774-ISPLSI5128VE100LTN128-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI5128VE100LTN128-1 CAD Model

Description

The ISPLSI5128VE100LTN128-1 is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 5000VE family. This device is designed for a wide range of logic applications, providing a flexible and efficient solution for implementing custom digital circuits. Its architecture combines the advantages of both PAL (Programmable Array Logic) and GAL (Generic Array Logic) devices, offering high performance and ease of use.

Applications:

  • High-speed data processing: Used in applications requiring rapid data manipulation and computation.
  • Industrial control systems: Implemented in control systems for managing machinery and processes.
  • Telecommunications equipment: Found in networking devices, routers, and switches.
  • Medical instrumentation: Employed in diagnostic and monitoring devices.
  • Aerospace and defense systems: Utilized in critical systems requiring high reliability.

Features:

  • High-density programmable logic: Offers a large number of logic gates for complex circuit implementation.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device while it is installed in the system.
  • Low power consumption: Designed for energy-efficient operation.
  • High-speed performance: Provides fast propagation delays for high-speed applications.
  • Flexible I/O options: Supports a variety of input/output standards and configurations.
  • 128-pin TQFP package: Offers a compact footprint for space-constrained applications.

Benefits:

  • Reduced time-to-market: Allows for rapid prototyping and development of custom logic circuits.
  • Increased system flexibility: Provides the ability to modify logic designs without hardware changes.
  • Lower system cost: Reduces the need for multiple discrete logic components.
  • Improved system performance: Enables the implementation of high-speed and complex logic functions.
  • Enhanced system reliability: Offers robust and reliable operation in demanding environments.

The ISPLSI5128VE100LTN128-1 features 128 macrocells and operates at a speed of 100 MHz. It supports JEDEC standard programming and offers advanced features such as clock enable and output enable control. The device's flexible architecture and comprehensive feature set make it an ideal solution for a wide range of applications requiring high-performance programmable logic.

This CPLD is commonly used in applications requiring complex state machines, address decoding, and peripheral control. Its In-System Programmability (ISP) capability ensures that design changes can be implemented quickly and efficiently, reducing development time and costs. The device's low power consumption makes it suitable for portable and battery-powered applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3952 $68.3712
13+ $9.3497 $121.5461
20+ $9.0575 $181.1500
27+ $8.7653 $236.6631
35+ $8.4731 $296.5585
46+ $7.5964 $349.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess