EN
  • EN
  • DE

ISPLSI5256VE-125LF256C

Part No ISPLSI5256VE-125LF256C
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826308-ISPLSI5256VE-125LF256C
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE-125LF256C CAD Model

Description

The ISPLSI5256VE-125LF256C is an In-System Programmable Logic Device (ISPLD) manufactured by Lattice Semiconductor Corporation, part of the ispLSI 5000VE series. These devices are designed for implementing a variety of digital logic circuits. The '125' signifies a propagation delay (likely 1.25 ns), indicating its suitability for high-speed applications, and 'LF256C' likely refers to the package type and temperature grade.

Applications

  • Complex Logic Functions: Implementing custom logic in communication systems.
  • Data Processing: Performing data manipulation and processing in industrial controllers.
  • State Machine Design: Designing state machines for controlling complex systems.
  • Interface Logic: Creating interface logic between different system components.

Features

  • In-System Programmability: Enables reprogramming of the device after it has been installed in a system.
  • High-Speed Performance: Delivers fast propagation delays for high-speed operation.
  • Flexible Architecture: Provides a versatile architecture for implementing a wide range of logic functions.
  • Low Power: Operates with low power consumption, making it suitable for battery-powered applications.

Benefits

  • Simplified Design Changes: Allows for easy modification of the design without requiring physical replacement of the device.
  • Increased Performance: Enables faster processing and data transfer rates.
  • Reduced Design Cycle Time: Shortens the design cycle by providing a flexible and programmable solution.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.

Additional Details

The ISPLSI5256VE-125LF256C contains a programmable AND array and fixed OR array, facilitating the implementation of complex logic functions. It also features input/output (I/O) cells, which can be individually configured as inputs, outputs, or bidirectional pins. Programming is typically performed using standard JTAG or other supported interfaces. It is imperative to consult the datasheet for exact pin counts, power requirements, and timing characteristics.

Refer to the Lattice Semiconductor datasheet for precise details on electrical characteristics, timing specifications, and programming procedures. This will help ensure proper usage and optimal performance within the intended application.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess