EN
  • EN
  • DE
  • IT

LC4512B-5FT256I

Part No LC4512B-5FT256I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispMACH 4000B
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 2.3 V ~ 2.7 V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of I/O 208
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 256-LBGA
Manufacturer Package 256-FTBGA (17x17)
Win Source Part Number 1195456-LC4512B-5FT256I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ispMACH 4512B
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Indonesia, Malaysia, Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LC4512B-5FT256I CAD Model

Description

The LC4512B-5FT256I is an obsolete (EOL) integrated circuit (IC) from Lattice Semiconductor Corporation.

  • Series: ispMACH 4000B
  • Type: In-system programmable (ISP) logic devices
  • Package: 256-ball fine-pitch ball grid array (FBGA)
  • Package Size: 17 x 17 mm
  • I/O Pins: 208
  • Logic Elements/Blocks: 32
  • Macrocells: 512
  • Voltage Supply: 2.3V to 2.7V
  • Temperature Range: -40°C to 105°C
  • Popularity: Medium
  • Supply and Demand: Limited
  • Ideal for: Industrial control, medical equipment, and communication systems

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 24MC 15NS 44PLCC
Lowest to $11.6993
Microchip Technology
IC CPLD 32MC 20NS 44TQFP
Lowest to $5.5621
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Lattice Semiconductor Corporation
IC CPLD 128MC 15NS 84PLCC
Lowest to $9.4135
Microchip Technology
IC CPLD 64MC 10NS 44TQFP
Lowest to $52.5525
Broadcom Limited
784 FCBGA+HS 29X29MM
Lowest to $111.8201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess