The LCMX02-640HC-4TG100I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor, part of the MachXO2 family. This device is designed for low-power and instant-on operation, making it a good choice for a variety of applications where power consumption is a key concern. The 'TG100I' designation indicates that it's packaged in a 100-pin TQFP (Thin Quad Flat Pack) package and specified for the industrial temperature range.
Applications
- Industrial Control Systems
- Embedded Systems
- Automotive Applications
- Communication Equipment
- Medical Devices
Features
- 640 Look-Up Tables (LUTs)
- 32 kbits Embedded Block RAM
- sysMEM Embedded Memory
- sysIO High-Performance I/O
- Up to 200 MHz Internal Clock Frequency
- On-Chip Oscillator
- Instant-On Operation
- Low Power Consumption
- IEEE 1149.1 Boundary Scan Support
- 100-pin TQFP package
Benefits
- Flexibility: The programmable nature allows designers to implement custom logic and adapt to changing requirements without requiring hardware modifications.
- Low Power: Suitable for battery-powered applications and energy-conscious designs.
- Cost-Effective: Provides a cost-optimized solution compared to custom ASICs for moderate complexity logic designs.
- Fast Time-to-Market: Enables rapid prototyping and development due to the ease of reprogramming.
- Integration: Integrates multiple logic functions into a single chip, reducing board space and complexity.
Technical Specifications
The LCMX02-640HC-4TG100I operates on a 1.2V power supply and is designed for operation within the industrial temperature range. It supports various I/O standards. Refer to the Lattice Semiconductor MachXO2 datasheet for detailed electrical characteristics, timing specifications, and package dimensions.