EN
  • EN
  • DE

LCMXO2-1200UHC-4FTG256CANW

Part No LCMXO2-1200UHC-4FTG256CANW
Manufacturer Lattice Semiconductor Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158731-LCMXO2-1200UHC-4FTG256CANW
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCMXO2-1200UHC-4FTG256CANW CAD Model

Description

The LCMXO2-1200UHC-4FTG256CANW is a low-power, instant-on, non-volatile Field Programmable Gate Array (FPGA) from Lattice Semiconductor, belonging to the MachXO2 family. This FPGA is designed for a wide range of applications, offering a balance of low power consumption, small size, and programmable logic capabilities.

Applications:

  • Consumer Electronics: Used in mobile devices, wearables, and other consumer electronics products for logic functions, interface control, and power management.
  • Industrial Control: Employed in industrial control systems for motor control, sensor interface, and data acquisition.
  • Automotive Electronics: Incorporated in automotive applications for body control, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Communications: Used in communication equipment for signal processing, protocol conversion, and interface bridging.
  • Medical Devices: Utilized in medical devices for image processing, data acquisition, and control functions.

Features:

  • FPGA Architecture: Provides a flexible and programmable logic platform for implementing custom digital circuits.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices and reducing power consumption in other applications.
  • Instant-On: Enables fast startup times, allowing devices to become operational quickly.
  • Non-Volatile Configuration: Retains configuration data even when power is removed, eliminating the need for external configuration memory.
  • Flexible I/O: Offers a wide range of I/O options for interfacing with various external devices and systems.

Benefits:

  • Flexibility and Customization: Allows for implementing custom logic circuits and adapting to changing application requirements.
  • Low Power Operation: Reduces power consumption, extending battery life and minimizing heat generation.
  • Fast Startup Times: Enables devices to become operational quickly, improving user experience.
  • Simplified System Design: Eliminates the need for external configuration memory, simplifying system design and reducing cost.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom digital circuits in a wide range of applications.

Additional Details:

The LCMXO2-1200UHC-4FTG256CANW features 1200 Look-Up Tables (LUTs), distributed RAM, and dedicated multipliers. The FTG256 package is a fine-pitch ball grid array (FBGA) package with 256 balls. The specific operating voltage range, I/O standards, and temperature ratings can be found in the Lattice Semiconductor datasheet. Development tools such as Lattice Diamond are used to design, simulate, and program the FPGA. Consideration for power supply decoupling and signal integrity is essential for optimal performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess