EN
  • EN
  • DE

LFXP6C-4F256I/LFXP6C-5F

Part No LFXP6C-4F256I/LFXP6C-5F
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+14+
Reference case BGA256
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 714837-LFXP6C-4F256I/LFXP6C-5F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFXP6C-4F256I/LFXP6C-5F CAD Model

Description

The LFXP6C-4F256I and LFXP6C-5F are Field-Programmable Gate Arrays (FPGAs) from Lattice Semiconductor's MachXO2 family. These devices are designed to provide flexible and cost-effective solutions for a wide range of applications, offering programmable logic, routing resources, and I/O capabilities. The MachXO2 family is known for its low power consumption and small footprint, making it suitable for portable and space-constrained applications. The 'I' in LFXP6C-4F256I indicates Industrial temperature grade.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and wearable devices for display control, sensor interfacing, and custom logic functions.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and industrial networking equipment.
  • Communications: Utilized in wireless base stations, routers, and switches for signal processing, protocol conversion, and interface bridging.
  • Medical Devices: Found in portable medical equipment, imaging systems, and diagnostic devices for data acquisition, processing, and control.
  • Automotive Systems: Integrated into infotainment systems, advanced driver-assistance systems (ADAS), and vehicle control units.

Features

  • Programmable Logic: Provides a flexible array of logic cells that can be configured to implement custom digital circuits.
  • Routing Resources: Offers a hierarchical routing architecture that enables efficient interconnection of logic cells.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVCMOS, LVTTL, and differential signaling.
  • Embedded Memory: Includes on-chip memory blocks for data storage and buffering.
  • Clock Management: Features a flexible clock management system with integrated PLLs and clock dividers.
  • Security Features: Offers security features such as bitstream encryption and authentication to protect against unauthorized access.

Benefits

  • Flexibility and Customization: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Small Footprint: Available in small form-factor packages, enabling compact system designs.
  • Fast Time-to-Market: Reduces development time with easy-to-use design tools and a flexible architecture.
  • Cost-Effectiveness: Offers a cost-effective solution for a wide range of applications.

Additional Details

The LFXP6C-4F256I/LFXP6C-5F have a specific number of logic elements (LUTs), registers, and I/O pins. The operating voltage, temperature range, and power consumption characteristics vary depending on the specific device and operating conditions. Detailed information about device specifications, performance, and packaging is available in the product datasheet. The 256 denotes the number of pins in the F256 package.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6948 $67.3896
5+ $27.6472 $138.2360
7+ $26.7833 $187.4831
9+ $25.9194 $233.2746
12+ $25.0554 $300.6648
16+ $22.4636 $359.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess