EN
  • EN
  • DE

M5LV32012010HC12HI

Part No M5LV32012010HC12HI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009721-M5LV32012010HC12HI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5LV32012010HC12HI CAD Model

Description

The M5LV32012010HC12HI is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It's part of their ispMACH 5000 family, which is known for its high speed, low power consumption, and flexible architecture. These CPLDs are designed for a wide variety of logic applications and are typically used to implement glue logic, state machines, and other custom digital circuits.

Applications:

  • Glue logic replacement
  • Address decoding
  • Peripheral control
  • State machine implementation
  • Interface bridging
  • Motor control systems
  • Networking applications

Features:

  • 320 macrocells
  • 128 I/O pins
  • High-speed performance
  • Low power consumption
  • In-system programmability (ISP)
  • Flexible architecture
  • Advanced pin locking
  • JEDEC standard programming

Benefits:

  • Reduced system complexity by integrating multiple logic functions
  • Faster time to market due to in-system programmability
  • Lower power consumption for battery-powered applications
  • Improved system performance with high-speed operation
  • Simplified design process with flexible architecture
  • Easy debugging and modification through ISP
  • Cost-effective solution for custom logic implementation

Additional Details:

The M5LV32012010HC12HI CPLD is programmed using JEDEC standard programming tools. In-system programmability (ISP) allows for design changes to be made without removing the device from the circuit board, significantly reducing development time. The flexible architecture enables designers to implement a wide range of logic functions. The CPLD also features advanced pin locking, which helps to prevent timing changes during design iterations. Refer to the Lattice Semiconductor datasheet for detailed specifications, including timing characteristics, power consumption, and package dimensions. The device is typically available in a surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess