EN
  • EN
  • DE

OR3C805PS208-DB

Part No OR3C805PS208-DB
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded Processors and Controllers
Description Field Programmable Gate Arrays - FPGAs 3872 LUT, 356 I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of I/Os 171
Number of Logic Blocks (LABs) 1024
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1021510-OR3C805PS208-DB
Categories Embedded Processors and Controllers
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR3C805PS208-DB CAD Model

Description

The OR3C805PS208-DB is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation's ORCA 3 series. It is a versatile programmable logic device designed for implementing custom digital circuits. FPGAs like the OR3C805PS208-DB provide designers with the flexibility to configure logic functions after manufacturing, allowing for rapid prototyping, hardware acceleration, and custom hardware solutions.

Applications

  • Prototyping digital circuits
  • Hardware acceleration
  • Custom logic functions
  • Embedded systems
  • Digital signal processing (DSP)
  • Communication systems

Features

  • 8,000 usable gates
  • 208-pin PQFP package
  • On-chip RAM
  • Flexible routing architecture
  • In-system programmability
  • Low power consumption

Benefits

  • Flexibility: The FPGA can be reconfigured to implement different logic functions as needed, allowing for design changes and updates without requiring new hardware.
  • Rapid Prototyping: Allows designers to quickly implement and test digital circuits, reducing development time.
  • Hardware Acceleration: Can be used to accelerate computationally intensive tasks, improving system performance.
  • Customization: Enables the creation of custom hardware solutions tailored to specific application requirements.
  • Cost-Effectiveness: Provides a cost-effective alternative to designing and manufacturing custom ASICs (Application-Specific Integrated Circuits) for lower volume applications.

The OR3C805PS208-DB is part of the ORCA 3 family, known for its flexible routing architecture and in-system programmability. The device contains on-chip RAM, which can be used to store data and intermediate results. The in-system programmability feature allows the FPGA to be reconfigured while it is installed in the system, making it easy to update designs and add new features. The 208-pin PQFP package provides a convenient form factor for surface mount assembly. FPGAs are configured using Hardware Description Languages (HDLs) such as VHDL or Verilog, and design tools provided by Lattice Semiconductor are used to synthesize, place, and route the design onto the FPGA.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess