EN
  • EN
  • DE

SII9199CNUC

Part No SII9199CNUC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description 3: 1 HDMI 1.4 Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987379-SII9199CNUC
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9199CNUC CAD Model

Description

The SII9199CNUC is a high-performance HDMI transmitter IC from Lattice Semiconductor Corporation. It is designed to transmit high-definition video and audio signals over the HDMI interface, making it suitable for a wide range of multimedia applications.

Applications:

  • Blu-ray players
  • DVD players
  • Set-top boxes
  • Gaming consoles
  • Digital cameras and camcorders
  • AV receivers
  • HDMI matrix switches
  • HDMI splitters
  • Projectors
  • LCD and Plasma televisions

Features:

  • HDMI 1.4 transmitter
  • Supports resolutions up to 1080p and 4Kx2K
  • HDCP 1.4 content protection
  • Integrated CEC controller
  • Supports Deep Color
  • Integrated audio encoder supporting various audio formats including Dolby Digital, DTS, and LPCM
  • Low power consumption
  • 24-bit color depth support
  • Flexible audio input/output options
  • Advanced power management features

Benefits:

  • High-quality video and audio transmission: Ensures crisp and clear picture and sound for an enhanced viewing experience.
  • Wide range of compatibility: Supports various HDMI standards and resolutions, making it compatible with a wide range of devices.
  • Content protection: HDCP support ensures secure transmission of protected content.
  • Easy integration: Integrated CEC controller simplifies system control and integration.
  • Low power consumption: Reduces power consumption and extends battery life in portable devices.
  • Cost-effective: Provides a cost-effective solution for HDMI transmission.

Additional Details:

The SII9199CNUC utilizes advanced signal processing techniques to minimize signal degradation and ensure reliable transmission over long distances. It is typically packaged in a QFN package for easy surface mounting and efficient heat dissipation. The device requires a 3.3V power supply and features various control and status pins for flexible system integration. The operating temperature range is typically between 0°C and 70°C.

You May Also Be Interested in

Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess