EN
  • EN
  • DE

SB28B2032AT

Part No SB28B2032AT
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Package Bulk
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 60Ohm @ 100MHz
Material 28
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 0.965" W x 0.492" H (24.50mm x 12.50mm)
Mounting Type Free Hanging
Length 1.051" (26.70mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277240-SB28B2032AT
Ultra Librarian 3D Model Ultra Librarian SB28B2032AT CAD Model

Description

The SB28B2032AT is an EMI shielding gasket manufactured by Leader Tech Inc. It is engineered to provide effective electromagnetic interference (EMI) and radio frequency interference (RFI) shielding in various electronic applications. This gasket is designed to create a conductive seal between two mating surfaces, preventing unwanted electromagnetic radiation from entering or exiting an enclosure.

Applications

  • Electronic enclosures
  • Telecommunication equipment
  • Medical devices
  • Aerospace applications
  • Military equipment
  • Industrial control systems

Features

  • Beryllium Copper (BeCu) material for high conductivity and shielding performance
  • Excellent spring properties to maintain consistent contact pressure
  • Adhesive backing for easy installation
  • RoHS compliant
  • Available in various sizes and shapes
  • Durable and corrosion-resistant

Benefits

  • Effective EMI/RFI shielding, reducing interference and improving performance
  • Ensures compliance with regulatory standards for electromagnetic compatibility (EMC)
  • Enhances the reliability and lifespan of electronic equipment
  • Simplified installation process with adhesive backing
  • Provides a secure and reliable seal
  • Cost-effective solution for EMI/RFI mitigation

Additional Details

The SB28B2032AT EMI shielding gasket is constructed from Beryllium Copper (BeCu), a material known for its high electrical conductivity, excellent spring properties, and resistance to corrosion. The adhesive backing allows for easy and secure attachment to the enclosure surface. This gasket is designed to fill gaps and irregularities between mating surfaces, creating a continuous conductive path that prevents electromagnetic radiation from leaking through. Proper compression is critical for optimal shielding performance. The gasket must be compressed to the correct height to ensure a good electrical connection between the enclosure panels. Leader Tech typically provides guidelines on compression forces and installation procedures for their gaskets.

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Lowest to $39.7112
Leader Tech Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess