EN
  • EN
  • DE

LENOVO 00FK106 - Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W

Part No LENOVO 00FK106 - Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Manufacturer Lenovo
Catalog Heatsink
Description Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429717-LENOVO 00FK106 - Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FK106 - Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W CAD Model

Description

The LENOVO 00FK106 Heatsink represents a tailored cooling solution for the Lenovo x240 M5 (9532) server when equipped with a front or second processor with a thermal design power (TDP) below 120W. This high-performance heatsink is engineered to offer superior cooling, ensuring that the CPU operates within safe temperature margins, thereby enhancing the server's operational stability and reliability. Its efficient design promotes effective heat dissipation, crucial for maintaining optimal performance levels of the server during intensive computational tasks. The LENOVO 00FK106 Heatsink features a sophisticated design that allows for maximum airflow, while its high-quality construction ensures durability and resistance against environmental factors that could impair cooling performance. Easy to install, this heatsink allows for quick maintenance and upgrades, minimizing downtime and keeping your server running smoothly. Its compatibility with low to medium TDP processors makes it a versatile component for businesses looking to maximize their server's performance without the risk of overheating. The inclusion of this heatsink in your Lenovo x240 M5 server setup is fundamental for enterprises running critical applications that demand consistent uptime and reliability.

You May Also Be Interested in

Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess