EN
  • EN
  • DE

LENOVO 00FP682 - X6 DDR3 Compute Book Intel Xeon Processor E7-8860 v3 16C 2.2GHz 140W

Part No LENOVO 00FP682 - X6 DDR3 Compute Book Intel Xeon Processor E7-8860 v3 16C 2.2GHz 140W
Manufacturer Lenovo
Catalog CPU
Description X6 DDR3 Compute Book Intel Xeon Processor E7-8860 v3 16C 2.2GHz 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426831-LENOVO 00FP682 - X6 DDR3 Compute Book Intel Xeon Processor E7-8860 v3 16C 2.2GHz 140W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FP682 - X6 DDR3 Compute Book Intel Xeon Processor E7-8860 v3 16C 2.2GHz 140W CAD Model

Description

The LENOVO 00FP682 model represents a high-performance X6 DDR3 Compute Book, designed to empower data centers and computing environments with exceptional processing capabilities. This product incorporates the powerful Intel Xeon Processor E7-8860 v3, featuring 16 cores and operating at a frequency of 2.2GHz. With a thermal design power (TDP) of 140 watts, it ensures efficient energy consumption while delivering robust performance. The Compute Book is engineered to accommodate dense computing needs, supporting DDR3 memory that facilitates fast data processing and improved throughput. Its scalability and reliability make it an ideal solution for mission-critical applications, large-scale virtualization, and complex scientific computations. Crafted for the Lenovo X6 server series, it seamlessly integrates into existing infrastructure, offering a lucrative upgrade path without extensive modifications. Professionals and enterprises seeking to enhance their computing power will find the LENOVO 00FP682 an invaluable asset that combines cutting-edge technology with Lenovo's renowned durability and support.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess