EN
  • EN
  • DE

LENOVO 00KA594 - System x Enterprise 2U Cable Management Arm (CMA)

Part No LENOVO 00KA594 - System x Enterprise 2U Cable Management Arm (CMA)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description MECHANICAL 2U CMA MAZE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424214-LENOVO 00KA594 - System x Enterprise 2U Cable Management Arm (CMA)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA594 - System x Enterprise 2U Cable Management Arm (CMA) CAD Model

Description

The LENOVO 00KA594 represents a crucial accessory for any data center or IT environment, designed as a Cable Management Arm (CMA) for the System x Enterprise 2U server racks. This arm plays a pivotal role in organizing and securing the various cables connected to the servers, including power, network, and peripheral connections. Its adjustable design allows for full range of motion, enabling the server to be extracted from the rack for maintenance without needing to disconnect all the cables, significantly reducing downtime and risk of damage. The CMA's sturdy construction helps prevent cable strain and wear, extending the lifespan of both the cables and the server ports. It also promotes better airflow within the rack by keeping cables neatly arranged and out of the airway, thus enhancing cooling efficiency and server performance. The inclusion of the LENOVO 00KA594 CMA is a testament to the importance of cable management in maintaining an organized, efficient, and high-performing server environment.

You May Also Be Interested in

Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess