EN
  • EN
  • DE

LENOVO 00Y7658 - x3650 M4 HD 3 x 8 2.5in HS HDD Assembly Kit

Part No LENOVO 00Y7658 - x3650 M4 HD 3 x 8 2.5in HS HDD Assembly Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description x3650 M4 HD 3 x 8 2.5in HS HDD Assembly Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424393-LENOVO 00Y7658 - x3650 M4 HD 3 x 8 2.5in HS HDD Assembly Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y7658 - x3650 M4 HD 3 x 8 2.5in HS HDD Assembly Kit CAD Model

Description

The LENOVO 00Y7658 is an HDD Assembly Kit specific to the x3650 M4 HD server, designed to support the addition of up to three 8 2.5-inch hot-swap (HS) hard disk drives (HDDs). This assembly kit includes brackets and backplane connectors necessary for a secure and reliable installation, ensuring compatibility and optimal performance of the added HDDs. It allows organizations to expand their server's storage capacity effortlessly, catering to growing data storage needs or enhancing system performance through additional storage resources. The kit's design emphasizes ease of use, enabling a quick and safe installation process without the need for extensive downtime. By supporting hot-swap functionality, it allows for HDD replacement or upgrades without shutting down the server, minimizing disruption to business operations. The Lenovo 00Y7658 HDD Assembly Kit is ideal for businesses that require scalable storage solutions to support increasing data volumes or to improve overall system performance and reliability.

You May Also Be Interested in

Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess