EN
  • EN
  • DE

LENOVO 00YK030 - ThinkSystem 3.5in 1TB 7.2K SAS 12Gb Hot Swap

Part No LENOVO 00YK030 - ThinkSystem 3.5in 1TB 7.2K SAS 12Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 1TB 7.2K SAS 12Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431173-LENOVO 00YK030 - ThinkSystem 3.5in 1TB 7.2K SAS 12Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK030 - ThinkSystem 3.5in 1TB 7.2K SAS 12Gb Hot Swap CAD Model

Description

The LENOVO 00YK030 is engineered for businesses seeking a balance between capacity, speed, and reliability in their data storage infrastructure. This 3.5-inch hard disk drive offers 1TB of storage, making it suitable for medium to large data requirements. Operating at 7200 RPM, it provides reliable and consistent performance for everyday computing tasks and server workloads. The drive utilizes a 12Gb/s SAS interface, ensuring faster data transmission than conventional SATA drives and making it a solid choice for applications that need quicker access to data without the premium cost of higher RPM models. With hot-swap capability, the drive allows for maintenance or upgrades without system downtime, offering flexibility and ease of use in dynamic IT environments. Tailored to meet the needs of small to medium-sized enterprises, this HDD is an excellent option for a variety of applications, including file servers, web servers, and other critical business systems.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess