EN
  • EN
  • DE

LENOVO 00YK042 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Hot Swap 512e HDD

Part No LENOVO 00YK042 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Hot Swap 512e HDD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Hot Swap 512e HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431000-LENOVO 00YK042 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Hot Swap 512e HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK042 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Hot Swap 512e HDD CAD Model

Description

The LENOVO 00YK042 is a high-capacity hard disk drive designed for use in Lenovo's ThinkSystem servers. This 3.5-inch drive boasts a substantial 8TB of storage space, making it an ideal solution for businesses requiring extensive data storage capabilities without compromising on performance. With a rotational speed of 7,200 RPM and a SATA 6Gb/s interface, the drive achieves excellent read/write speeds, ensuring that data is quickly accessible and transfer rates are efficient. The 512e format of the drive indicates its use of advanced format technology, which improves error correction algorithms and increases the physical sector size, enhancing drive capacity and reliability. Hot swap functionality allows for the drive to be removed or replaced without shutting down the system, facilitating easy upgrades and maintenance without interrupting operations. This HDD is perfect for enterprises with heavy data workloads or those looking to expand their storage capacity to meet growing data demands.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess