EN
  • EN
  • DE

LENOVO 00YK272 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5

Part No LENOVO 00YK272 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 00YK272. SSD capacity: 1200 GB, SSD form factor: 2.5", Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428565-LENOVO 00YK272 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK272 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5 CAD Model

Description

The LENOVO 00YK272 expands upon the Intel S3610 series' offerings by providing a higher storage capacity of 1.2TB while retaining the enterprise-class reliability and performance the series is known for. This 2.5-inch SATA solid-state drive is engineered to meet the needs of data-intensive applications in enterprise environments, offering a significant upgrade in terms of storage space without compromising on speed and durability. This SSD achieves excellent read and write performance, critical for operations involving large databases, virtualization, and high-traffic web servers. The increase in capacity to 1.2TB makes it an even more attractive solution for businesses looking to consolidate their data storage on SSDs for faster access times and reduced latency. With features designed to safeguard data, such as end-to-end data protection and advanced encryption standards, the LENOVO 00YK272 ensures that the integrity and confidentiality of critical business data are maintained. Its high endurance ratings and robust build quality make it suitable for round-the-clock operations in demanding business environments, ensuring that system performance remains consistent and reliable over time. This SSD leverages Intel's proven technology and Lenovo's design and integration expertise to deliver a storage solution that can significantly improve the performance and efficiency of enterprise IT infrastructure, making it a strategic investment for companies seeking to enhance their data handling capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess