EN
  • EN
  • DE

LENOVO 01GV201 - ThinkSystem Toolless Slide Rail Kit with 1U CMA

Part No LENOVO 01GV201 - ThinkSystem Toolless Slide Rail Kit with 1U CMA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem Toolless Slide Rail Kit with 1U CMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430551-LENOVO 01GV201 - ThinkSystem Toolless Slide Rail Kit with 1U CMA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV201 - ThinkSystem Toolless Slide Rail Kit with 1U CMA CAD Model

Description

The LENOVO 01GV201 ThinkSystem Toolless Slide Rail Kit with 1U Cable Management Arm (CMA) is an essential accessory for data center racks, designed to enhance server management and maintenance. This kit allows for the toolless installation of compatible Lenovo ThinkSystem servers into standard rack enclosures, providing a secure and stable fit. The inclusion of a 1U Cable Management Arm significantly improves cable organization, reducing clutter and ensuring optimal airflow within the rack. This enhances system performance and reliability by minimizing the risk of overheating and cable-related issues. The toolless design simplifies the process of server deployment and maintenance, enabling quick and easy installation or removal without the need for additional tools. It is ideal for IT professionals seeking to optimize their server environment for efficiency and ease of operation.

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess