EN
  • EN
  • DE

LENOVO 01KP503 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)

Part No LENOVO 01KP503 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01KP503 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429527-LENOVO 01KP503 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP503 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a) CAD Model

Description

The LENOVO 01KP503 is a powerhouse Solid State Drive offering an immense 15.36 Terabytes of storage space, designed to meet the demanding needs of modern enterprises and data centers. Housed in a 2.5-inch form factor and compatible with a 3.5-inch hybrid tray, this SSD provides flexibility for integration into existing storage infrastructures, while its SAS interface ensures high-speed data transfers. The PM1633a model is equipped with 1 Drive Writes Per Day (1DWD) endurance rating, signifying its capacity to handle substantial write loads with unwavering reliability. This makes it an exceptional choice for applications that involve heavy data write operations, including transactional databases, real-time analytics, and large-scale virtualization projects. By leveraging the advanced capabilities of the LENOVO 01KP503, organizations can significantly enhance their data storage, retrieval, and management processes, enabling more efficient operations and the capacity to address the exponential growth of data in today's digital landscape. Its integration leads to improved system performance, reduced latency in data access, and the assurance of data integrity in rigorous enterprise environments.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess