EN
  • EN
  • DE

LENOVO 01KR359 - ThinkSystem 8GB TruDDR4 2666MHz (1Rx8, 1.2V) UDIMM

Part No LENOVO 01KR359 - ThinkSystem 8GB TruDDR4 2666MHz (1Rx8, 1.2V) UDIMM
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 8GB TruDDR4 2666MHz (1Rx8, 1.2V) UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430854-LENOVO 01KR359 - ThinkSystem 8GB TruDDR4 2666MHz (1Rx8, 1.2V) UDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR359 - ThinkSystem 8GB TruDDR4 2666MHz (1Rx8, 1.2V) UDIMM CAD Model

Description

The LENOVO 01KR359 ThinkSystem module offers a compact 8GB of TruDDR4 memory, making it an excellent option for small to medium-sized business servers and professional workstations. Operating at 2666MHz, it allows for smooth operation and speedy data handling for everyday computing needs. The 1Rx8 configuration specifies that it is a single-rank module, which ensures compatibility with a wide range of systems while providing reliable performance. With its low voltage requirement of 1.2V, it is designed to ensure energy efficiency, resulting in lower energy costs and a reduced thermal output. This UDIMM (Unbuffered DIMM) is ideal for upgrading your system, enhancing its responsiveness, and facilitating faster application loading times.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
PDU UNIT x4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess