EN
  • EN
  • DE

LENOVO 01PG584 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals

Part No LENOVO 01PG584 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG584 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427534-LENOVO 01PG584 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG584 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals CAD Model

Description

The LENOVO 01PG584 presents a powerful storage solution tailored for the Lenovo ThinkSystem, specifically designed to meet the storage demands of the DM3000H series. This Drive Pack (DrPk) includes six 900GB 2.5-inch SAS hard drives, each spinning at 10000 revolutions per minute (RPM), cumulatively offering 5.4TB of high-speed storage. Engineered for optimal performance and reliability, these drives are ideal for applications requiring fast access to data, including transactional databases, online transaction processing (OLTP), and other high-performance computing tasks. The incorporation of SAS interface technology ensures high data transfer rates and connectivity with Lenovo ThinkSystem servers, enhancing overall system efficiency and productivity. Perfect for businesses looking to expand their storage capacity, the LENOVO 01PG584 Drive Pack provides a robust, scalable storage solution that supports the fundamentals of enterprise data management, including data backup, recovery, and archival processes.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess