EN
  • EN
  • DE

LENOVO 044914X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)

Part No LENOVO 044914X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Manufacturer Lenovo
Catalog San
Description LENOVO 044914X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432413-LENOVO 044914X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 044914X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE) CAD Model

Description

The LENOVO 044914X presents the advanced Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch, marked with an oPSE (optimized Power Supply External) feature for superior performance and energy efficiency in high-performance computing (HPC) environments. Built to support extensive network requirements, this model doubles the port availability to 48, facilitating unparalleled scalability and high-speed data transfer rates essential for the most demanding computational and data-intensive tasks. The oPSE configuration underscores its design for optimized power usage and operational efficiency, making it an ideal choice for settings where energy consumption and cooling are critical. Unmanaged for ease of deployment, this switch excels in environments that benefit from simplified network infrastructure without the need for ongoing manual adjustments. With its capability to handle data speeds of up to 100 Gb/s per port, the Intel OPA 100 Series 48-Port Switch is an essential component for entities that prioritize top-tier network performance, rapid data transmission, and the flexibility to expand their computational and analytical operations.

You May Also Be Interested in

HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess