EN
  • EN
  • DE

LENOVO 17237RX - 19in Fixed Shelf Option

Part No LENOVO 17237RX - 19in Fixed Shelf Option
Manufacturer Lenovo
Catalog Rack Options
Description IBM 19" Fixed Shelf Option. Rack capacity: 1UThis fixed shelf is capable of supporting non-rackable devices. The shelf can be used to support miscellaneous devices and monitors.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432248-LENOVO 17237RX - 19in Fixed Shelf Option
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17237RX - 19in Fixed Shelf Option CAD Model

Description

The LENOVO 17237RX represents a 19-inch Fixed Shelf Option designed to boost the organization and efficiency of server environments. This product is meticulously engineered to fit seamlessly into Lenovo's rack solutions, providing a stable platform for mounting non-rackable equipment. The shelf is constructed from high-quality materials ensuring durability and the ability to withstand the weight of various devices, such as UPS systems, external drives, or network switches. With its easy installation process, this fixed shelf option enhances airflow and cable management within the rack, promoting a tidy and more efficient operation space. It is an ideal solution for IT professionals looking to optimize their server rooms or data centers with a reliable and straightforward storage accessory. The robust design and compatibility with Lenovo racks make it a must-have for maintaining an organized and functional server environment.

You May Also Be Interested in

IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess