EN
  • EN
  • DE

LENOVO 2582B2G - x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB

Part No LENOVO 2582B2G - x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB
Manufacturer Lenovo
Catalog Server
Description x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432547-LENOVO 2582B2G - x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582B2G - x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB CAD Model

Description

The LENOVO 2582B2G x3100 M4 is a server powered by the Intel Xeon E3-1220v2 Quad-Core processor, offering enhanced performance and efficiency for small to medium-sized businesses. This model runs at 3.1GHz with a higher bus speed of 1600MHz and an 8MB cache, ensuring faster data processing for business-critical applications such as virtualization, data analytics, and more. The 69W processor provides a blend of power and energy efficiency, making it an ideal choice for businesses focused on optimizing operational costs. Housed in a flexible tower chassis, this server offers scalability with options for additional memory, storage, and expansion slots, facilitating future growth and technology advancements. The LENOVO 2582B2G x3100 M4 represents a strategic investment for businesses that require reliable, high-performance computing resources to drive their operations and support expanding workloads.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess