EN
  • EN
  • DE

LENOVO 2582KBG - Express x3100 M4, Pentium 2C G870 65W 3.1GHz/1333M

Part No LENOVO 2582KBG - Express x3100 M4, Pentium 2C G870 65W 3.1GHz/1333M
Manufacturer Lenovo
Catalog Server
Description IBM System x Express x3100 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432671-LENOVO 2582KBG - Express x3100 M4, Pentium 2C G870 65W 3.1GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582KBG - Express x3100 M4, Pentium 2C G870 65W 3.1GHz/1333M CAD Model

Description

The Lenovo 2582KBG - Express x3100 M4 model is engineered for small businesses and features an Intel Pentium 2C G870 processor. This dual-core processor operates at a frequency of 3.1 GHz, with a quick data bus speed of 1333MHz, making it suitable for handling business applications and tasks efficiently. The unit is designed with a 65W thermal design power (TDP), balancing performance and energy consumption adequately for a small business environment. Being part of the x3100 M4 series, this server is optimized for reliability and ease of use, incorporating Lenovo's robust server management tools to help streamline IT tasks. It offers scalable storage and networking options, providing a flexible and cost-effective solution for companies looking to manage their IT infrastructure effectively. The server's compact tower form factor also makes it an ideal choice for businesses with limited space, without compromising on performance and scalability.

You May Also Be Interested in

IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess