EN
  • EN
  • DE

LENOVO 2583K2G - Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M

Part No LENOVO 2583K2G - Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432497-LENOVO 2583K2G - Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583K2G - Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M CAD Model

Description

The Lenovo 2583K2G Express x3250 M4 is a highly powerful and reliable server designed to meet the needs of small to medium-sized businesses requiring enhanced performance for their computing workloads. Powered by the Intel Xeon Quad-Core E3-1240 processor with a clock speed of 3.3GHz, it delivers robust performance for applications and services. The server's 80W TDP is efficiently balanced with its performance capabilities, ensuring energy-efficient operation. With support for memory speeds of up to 1333MHz, it facilitates prompt data access and efficient multitasking. The processor's 8MB cache boosts system responsiveness by providing quick access to frequently used data. Engineered to fit in a compact 1U form factor, the x3250 M4 includes versatile I/O expansion slots, advanced server management features for easy operation, and comprehensive security measures to protect critical business data. This server solution is ideal for businesses looking for a blend of performance, reliability, and scalability.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess