LENOVO 31R3303 - BLADECENTER H I/O Filler

Part No LENOVO 31R3303 - BLADECENTER H I/O Filler
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description BLADECENTER H I/O Filler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424369-LENOVO 31R3303 - BLADECENTER H I/O Filler
Manufacturer Lenovo

Description

The Lenovo 31R3303 BladeCenter H I/O Filler is a crucial component designed for maintaining optimal airflow within the BladeCenter H chassis, thereby ensuring the efficient operation of installed blades and modules. This filler panel is used to occupy unused I/O module slots, preventing the recirculation of hot air within the server environment and promoting a more efficient cooling mechanism. By maintaining a controlled airflow, the I/O filler helps in reducing the overall thermal load, thus enabling the server to run cooler and more reliably. This preventive measure contributes significantly to the longevity of the server's components and aids in maintaining performance stability. The Lenovo 31R3303 is built with precision and adheres to Lenovo's quality standards, ensuring it perfectly fits the BladeCenter H chassis. It's an essential accessory for data centers and IT environments looking to maximize the operational efficiency and reliability of their Lenovo BladeCenter H solutions.

You May Also Be Interested in

Lenovo
IBM Media Key. Type: Terminal emulation. Compatibility: dx360M2Compatible with dx360M2 server.
Need more? Email Us
Lenovo
BACKPLANE FOR x3650 M5
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Lenovo
IBM Slide kit - x3550/x3650 M2+M3
Need more? Email Us
Lenovo
CABLE PANL
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 2x 1Gb ENET 4 Port
Need more? Email Us
Supermicro
Supermicro MCP-290-00059-0B. Mounting interface: 26.5" - 36.4"26.5" to 36.4" rail set + handles, Quick Release for 4U 17.2" W towerSUPERMICRO MCP-290-00059-0B 4U Rack Mount Rail Kit for SC747/SC748 chassis, 4042, 7076, 8076 servers.
Need more? Email Us
Lenovo
IBM 46M0902
Need more? Email Us
Supermicro
Supermicro TPM MODULE TCG 1.2The Supermicro AOM-TPM-9655V is a security hardware device on the system board that will hold computer generated keys for encryption
Need more? Email Us

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937