EN
  • EN
  • DE

LENOVO 40K1262 - Xeon DC 7140N 3.30Ghz

Part No LENOVO 40K1262 - Xeon DC 7140N 3.30Ghz
Manufacturer Lenovo
Catalog Uncategorized
Description Xeon DC 7140N 3.30Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430766-LENOVO 40K1262 - Xeon DC 7140N 3.30Ghz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K1262 - Xeon DC 7140N 3.30Ghz CAD Model

Description

The Lenovo 40K1262 features the Intel Xeon Dual Core 7140N processor with a clock speed of 3.30 GHz, designed to deliver exceptional performance and efficiency for demanding server environments. This processor is engineered to support advanced features such as Hyper-Threading Technology, which allows each processor core to work on two tasks at the same time, improving multitasking, and Virtualization Technology, which enhances server consolidation and disaster recovery solutions. With a 16 MB L2 cache, the Xeon 7140N efficiently processes a large amount of data, reducing latency and improving overall system performance. This processor is ideal for businesses that require robust performance for applications such as databases, enterprise resource planning (ERP), and high-end virtualization. The Lenovo 40K1262 ensures compatibility with a wide range of Lenovo servers, providing a cost-effective way to upgrade existing systems or build new, high-performance servers.

You May Also Be Interested in

TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess