EN
  • EN
  • DE

LENOVO 43W5825 - Intel Xeon Quad Core Processor Model X5355 120w 2. 2.66GHz

Part No LENOVO 43W5825 - Intel Xeon Quad Core Processor Model X5355 120w 2. 2.66GHz
Manufacturer Lenovo
Catalog CPU
Description IBM Quad-Core Intel Xeon Processor X5355
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426578-LENOVO 43W5825 - Intel Xeon Quad Core Processor Model X5355 120w 2. 2.66GHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W5825 - Intel Xeon Quad Core Processor Model X5355 120w 2. 2.66GHz CAD Model

Description

The LENOVO 43W5825 is powered by the Intel Xeon Quad Core Processor X5355, a powerful and robust processing unit designed to deliver exceptional performance and efficiency for demanding server applications. Operating at a speed of 2.66GHz, the processor employs four corseto process tasks simultaneously, boosting overall productivity and efficiency. It has a thermal design power (TDP) of 120W, balancing performance with energy consumption. The X5355 model is part of Intel's Xeon 5300 series, known for its ability to support high-density computing in data centers and enterprise environments. It supports 64-bit computing, enabling it to handle a substantial amount of data and facilitating improved performance over 32-bit processing. The processor is built on Intel’s 65nm process technology, which helps in reducing power consumption while maintaining high performance. Moreover, it comes equipped with a 8MB L2 cache, which reduces the time the processor needs to access data from the main memory. The enhanced cache memory allows for smoother execution of applications and faster data retrieval, resulting in improved overall system responsiveness. The LENOVO 43W5825 with the Intel Xeon X5355 processor is ideal for businesses that need a high-performing, energy-efficient solution for their computing needs, capable of supporting a variety of applications, from virtualization to database management.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess