EN
  • EN
  • DE

LENOVO 44W4411 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter

Part No LENOVO 44W4411 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424576-LENOVO 44W4411 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44W4411 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter CAD Model

Description

The LENOVO 44W4411 is a top-tier 10GbE 850 nm Fiber SFP+ Transceiver distinguished by its compatibility with IBM BladeCenter systems. Designed to facilitate high-speed network communications, this Short Range (SR) transceiver enables 10 Gigabit Ethernet connections through fiber optic cables, supporting efficient and rapid data transmission across enterprise networks. Ideal for applications requiring high bandwidth, the 44W4411 supports link lengths of up to 300 meters on OM3 multimode fiber, making it perfect for connecting servers within data centers. Its hot-swappable nature allows for easy installation and replacement without the need to power down the system, minimizing downtime and maintaining network integrity. The LENOVO 44W4411 embodies cutting-edge networking technology with dependable performance, designed for businesses looking to upgrade their network infrastructure for improved speed and capacity.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess