EN
  • EN
  • DE

LENOVO 44X4021 - X6 Compute Book Intel Xeon Processor E7-8890 v2 15C 2.8GHz 155W

Part No LENOVO 44X4021 - X6 Compute Book Intel Xeon Processor E7-8890 v2 15C 2.8GHz 155W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E7-8890 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426884-LENOVO 44X4021 - X6 Compute Book Intel Xeon Processor E7-8890 v2 15C 2.8GHz 155W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44X4021 - X6 Compute Book Intel Xeon Processor E7-8890 v2 15C 2.8GHz 155W CAD Model

Description

The LENOVO 44X4021 stands as a testament to high-performance computing with the X6 Compute Book Intel Xeon Processor E7-8890 v2 at its core. Tailored for mission-critical applications, this processor boasts fifteen cores and a staggering thirty threads, making it an unparalleled choice for environments where downtime is not an option. Operating at a base frequency of 2.8GHz and with a thermal design power of 155W, it is engineered to deliver exceptional speed and efficiency for the most demanding data center and enterprise applications. This powerhouse processor comes equipped with a generous 37.5MB of smart cache, enabling fast data access and significantly boosting performance across a wide range of workloads. Its support for DDR3 memory ensures compatibility with high-speed memory systems, further enhancing computational throughput and system responsiveness. The LENOVO 44X4021 is optimized for the X6 Compute Book architecture, providing a highly scalable solution that can be customized to meet the specific needs of businesses, whether they are deploying in-memory databases, real-time data analytics, or other intensive applications. With advanced reliability, availability, and serviceability (RAS) features, it ensures continuous operation and minimizes the risk of data loss, making it an ideal choice for enterprises that require around-the-clock functionality. Moreover, it supports Intel's Virtualization Technology, allowing for efficient management of virtualized environments by improving performance, reliability, and security. In conclusion, the Xeon Processor E7-8890 v2 encapsulated within the LENOVO 44X4021 represents the pinnacle of processing technology, offering unmatched performance and reliability for enterprise-grade computing solutions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess