EN
  • EN
  • DE

LENOVO 45W4742 - 1000B-LH GbE 1550nm 70km SFP

Part No LENOVO 45W4742 - 1000B-LH GbE 1550nm 70km SFP
Manufacturer Lenovo
Catalog San
Description IBM 1000B-LH GbE 1550nm 70km SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432415-LENOVO 45W4742 - 1000B-LH GbE 1550nm 70km SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4742 - 1000B-LH GbE 1550nm 70km SFP CAD Model

Description

The LENOVO 45W4742 is a specialized 1000Base-LH Gigabit Ethernet (GbE) SFP transceiver, designed for long-haul transmissions over single-mode fiber (SMF). It operates at a 1550nm wavelength and is capable of transmitting data up to 70 kilometers, making it an exceptional choice for connectivity over extended distances. This transceiver is ideal for use in wide area networks (WANs), metropolitan area networks (MANs), and large campus networks where long distance fiber optic communication is required. It ensures high-speed, reliable connections for networking equipment, supporting the transmission of large volumes of data with minimal signal loss. The transceiver is compatible with a broad range of Lenovo networking products, offering a seamless integration into existing infrastructures. Its durable design and superior performance make the LENOVO 45W4742 an essential component for achieving extended network reach and connectivity in demanding environments.

You May Also Be Interested in

HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess