EN
  • EN
  • DE

LENOVO 45W7346 - 4-port 10 GbE Uplink/Stacking Module (SFP+)

Part No LENOVO 45W7346 - 4-port 10 GbE Uplink/Stacking Module (SFP+)
Manufacturer Lenovo
Catalog San
Description 4-port 10 GbE Uplink/Stacking Module (SFP+)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432424-LENOVO 45W7346 - 4-port 10 GbE Uplink/Stacking Module (SFP+)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W7346 - 4-port 10 GbE Uplink/Stacking Module (SFP+) CAD Model

Description

The LENOVO 45W7346 is a 4-port 10 Gigabit Ethernet (GbE) Uplink/Stacking Module designed to provide high-density, high-speed connectivity options for Lenovo's networking products. Equipped with SFP+ interfaces, this module enables the connection of fiber optic cables, facilitating long-distance and high-bandwidth links between network devices. This uplink/stacking module is ideal for expanding the capabilities of Lenovo switches, enhancing network performance by increasing available bandwidth and supporting network segmentations or ring topologies. It is particularly beneficial in environments requiring reliable, high-speed data transmission, such as data centers, large enterprises, and cloud service providers. The module's design allows for easy installation, providing a seamless way to upgrade network infrastructures without significant downtime. With its durability and high performance, the LENOVO 45W7346 is an excellent choice for organizations looking to optimize their networks for efficiency, scalability, and reliability. By integrating this module into their systems, users can achieve enhanced data throughput, reduced congestion, and improved overall network management.

You May Also Be Interested in

Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess