EN
  • EN
  • DE

LENOVO 46C7448 - 4GB (1x4GB, Quad Rankx8) PC3-8500 CL7 ECC DDR3 106 1066MHz LP RDIMM

Part No LENOVO 46C7448 - 4GB (1x4GB, Quad Rankx8) PC3-8500 CL7 ECC DDR3 106 1066MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 4GB PC3-8500. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC4GB (1x4GB), 4Rx8, 1Gbit, PC3-8500, DDR3, 1066, LP, RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430163-LENOVO 46C7448 - 4GB (1x4GB, Quad Rankx8) PC3-8500 CL7 ECC DDR3 106 1066MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7448 - 4GB (1x4GB, Quad Rankx8) PC3-8500 CL7 ECC DDR3 106 1066MHz LP RDIMM CAD Model

Description

The LENOVO 46C7448 memory module is a high-performance addition to any compatible system, offering 4GB of PC3-8500 CL7 ECC DDR3 memory. Operating at 1066MHz, it provides a significant boost in processing power, making it suitable for a wide range of applications, from complex computing tasks to everyday office productivity. The CL7 latency rating ensures timely data access and smooth operation, minimizing delays in system response. This module is configured as Quad Rankx8, offering a balance between density and speed, making it an optimal choice for system upgrades. The ECC (Error Correcting Code) functionality enhances the reliability of your system by correcting data errors, ensuring that your applications run smoothly and securely. Its low-profile RDIMM design not only ensures compatibility with space-constrained environments but also aids in improving the system's thermal management by allowing better airflow.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess