EN
  • EN
  • DE

LENOVO 4817SH4 - Upg:VMware vShield Endpt5 to vShield App5 (25 VM

Part No LENOVO 4817SH4 - Upg:VMware vShield Endpt5 to vShield App5 (25 VM
Manufacturer Lenovo
Catalog Uncategorized
Description Upg:VMware vShield Endpt5 to vShield App5 (25 VM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430439-LENOVO 4817SH4 - Upg:VMware vShield Endpt5 to vShield App5 (25 VM
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SH4 - Upg:VMware vShield Endpt5 to vShield App5 (25 VM CAD Model

Description

The LENOVO 4817SH4 offers an upgrade from VMware vShield Endpoint 5 to vShield App 5 for 25 virtual machines, enhancing virtualized network security and application control capabilities within your VMware environments. This upgrade provides access to advanced security features that protect against network-based threats while minimizing system complexity. The vShield App 5 delivers an array of security measures, including application-aware firewalling and network isolation, that helps in securing sensitive data across multiple VMs without compromising performance. It's especially suitable for organizations looking to strengthen their defenses against internal and external threats while maintaining compliance with industry standards. This upgrade path represents a strategic investment in securing virtualized data center environments, providing administrators with the tools they need to manage risk, maintain regulatory compliance, and enforce security policies effectively.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess