EN
  • EN
  • DE

LENOVO 4817SJ0 - VMware View 5 Enterprise Bundle: Starter Kit,

Part No LENOVO 4817SJ0 - VMware View 5 Enterprise Bundle: Starter Kit,
Manufacturer Lenovo
Catalog Uncategorized
Description VMware View 5 Enterprise Bundle: Starter Kit,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430857-LENOVO 4817SJ0 - VMware View 5 Enterprise Bundle: Starter Kit,
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SJ0 - VMware View 5 Enterprise Bundle: Starter Kit, CAD Model

Description

The LENOVO 4817SJ0 is a comprehensive VMware View 5 Enterprise Bundle that includes a starter kit for organizations looking to embark on or expand their virtual desktop infrastructure (VDI). This bundle offers a straightforward way to deploy VDI, providing all the necessary components to get started. The VMware View 5 Enterprise technology encapsulates desktop environments in virtual machines hosted on central servers, which can then be accessed by users from various endpoint devices. This starter kit is particularly useful for small to medium-sized enterprises or departments within larger organizations aiming to test or pilot VDI solutions. It includes licenses and software for setting up a fully functioning VDI environment, along with documentation and access to VMware's extensive support network. By implementing this solution, companies can benefit from reduced hardware costs, simplified desktop management, improved security, and the flexibility to support remote work scenarios. The VMware View 5 Enterprise Bundle is the perfect choice for organizations seeking to enhance their IT infrastructure efficiency and provide a more flexible work environment for their employees.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess