EN
  • EN
  • DE

LENOVO 4XB7A13989 - ThinkSystem 2.5in SS530 800GB Performance SAS 12Gb Hot Swap SSD SED

Part No LENOVO 4XB7A13989 - ThinkSystem 2.5in SS530 800GB Performance SAS 12Gb Hot Swap SSD SED
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A13989 - ThinkSystem 2.5in SS530 800GB Performance SAS 12Gb Hot Swap SSD SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427922-LENOVO 4XB7A13989 - ThinkSystem 2.5in SS530 800GB Performance SAS 12Gb Hot Swap SSD SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A13989 - ThinkSystem 2.5in SS530 800GB Performance SAS 12Gb Hot Swap SSD SED CAD Model

Description

The LENOVO 4XB7A13989 ThinkSystem SS530 800GB SSD is a high-performance storage solution engineered to meet the rigorous demands of enterprise environments. With an 800GB capacity, this 2.5-inch solid-state drive utilizes a high-speed SAS 12Gb/s interface to deliver exceptional throughput and reliability essential for mission-critical applications. It features hot-swap functionality, facilitating effortless installation and replacement without system downtime, thus maintaining uninterrupted business operations. The drive is also equipped with Self-Encrypting Drive (SED) technology, offering advanced data protection and ensuring secure data-at-rest, which is crucial for compliance and data security strategies. Designed for high I/O intensity tasks, it significantly accelerates database processing, virtualization platforms, and big data analytics, providing a noticeable improvement in system responsiveness and user experience. The LENOVO 4XB7A13989 is tailored for Lenovo ThinkSystem servers, guaranteeing compatibility and a seamless integration, making it an ideal upgrade for enhancing system performance and data security in demanding IT environments.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess