EN
  • EN
  • DE

KW CELNM1.TG-Z6NF3-FCBB46-15B3-S-HAN

Part No KW CELNM1.TG-Z6NF3-FCBB46-15B3-S-HAN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COMPACT UX:3 SMD / LED Lighting series White 3V 1A 120° 2-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Compact PL
Package Tape & Reel (TR)
Product Status Last Time Buy
Color White
Current - Test 1A
Voltage - Forward (Vf) (Typ) 3V
Current - Max 1.5A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.075" L x 0.059" W (1.90mm x 1.50mm)
Height - Seated (Max) 0.030" (0.77mm)
Thermal Resistance of Package 4.6°C/W
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-KWCELNM1TGZ6NF3FCBB4615B3SHANTR
Standard Package 4,000
Win Source Part Number 1068245-KW CELNM1.TG-Z6NF3-FCBB46-15B3-S-HAN
Ultra Librarian 3D Model Ultra Librarian KW CELNM1.TG-Z6NF3-FCBB46-15B3-S-HAN CAD Model

Description

The OSRAM Opto Semiconductors Inc. CELNM1.TG-Z6NF3-FCBB46-15B3-S-HAN is a white LED light pipe with a voltage forward of 3V and a maximum current of 1.5A.

  • Voltage Forward: 3V
  • Maximum Current: 1.5A
  • Viewing Angle: 120 degrees
  • Mounting: SMD (SMT)
  • Popularity: Low
  • Alternative Parts: None available
  • Application: LED lighting applications

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess