EN
  • EN
  • DE

LENOVO 4XB7A14100 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS

Part No LENOVO 4XB7A14100 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14100 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429356-LENOVO 4XB7A14100 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14100 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS CAD Model

Description

The LENOVO 4XB7A14100 is a high-capacity, durable hard disk drive designed for use in Lenovo ThinkSystem DE Series storage solutions. Boasting a spacious 6TB of storage, this 3.5-inch HDD operates at a 7,200 RPM, ensuring quick access to stored data and efficient performance for data-intensive tasks. The drive features Self-Encrypting Drive (SED) technology with FIPS 140-2 validation, providing an additional layer of security by automatically encrypting the data on the drive, thereby protecting sensitive information from unauthorized access. Designed for enterprise-level reliability, this HDD is an ideal choice for businesses looking for secure and reliable storage options to handle large volumes of data. With its hot-swappable design, it allows for easy installation and maintenance without the need to shut down the system, enhancing system availability and flexibility in deployment. Whether it’s used for data backup, surveillance storage, or to meet the demands of high-performance computing environments, the Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS delivers, making it a trustworthy component in any IT infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess