EN
  • EN
  • DE

LENOVO 4XC7A08237 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port OCP Ethernet Adapter

Part No LENOVO 4XC7A08237 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port OCP Ethernet Adapter
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo 4XC7A08237
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431716-LENOVO 4XC7A08237 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port OCP Ethernet Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC7A08237 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port OCP Ethernet Adapter CAD Model

Description

The LENOVO 4XC7A08237 ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port OCP Ethernet Adapter is a highly flexible and scalable network adapter designed for high-performance networking applications. This adapter is part of Lenovo's ThinkSystem range, which is known for reliability, scalability, and performance. It is equipped with Broadcom's 57414 Ethernet controller, providing two SFP28 ports that support both 10GbE and 25GbE connectivity. This versatility makes it suitable for a wide range of applications, from high-performance computing (HPC) to cloud infrastructure and data analytics. The OCP (Open Compute Project) form factor ensures compatibility with various servers while promoting better airflow and thermal performance within the server chassis. Advanced features such as RDMA (Remote Direct Memory Access) over Converged Ethernet (RoCE) and Network Partitioning (NPAR) enhance the efficiency of data transfer and network traffic management. The adapter also supports virtualization technologies like SR-IOV, allowing multiple virtual machines to share the same hardware resources without compromising on performance. Security is not neglected either, with built-in features to help protect data on the network. Overall, the LENOVO 4XC7A08237 adapter is an excellent choice for businesses looking to upgrade their server connectivity with a focus on speed, reliability, and flexibility.

You May Also Be Interested in

HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess