EN
  • EN
  • DE

LENOVO 4XG7A14417 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit SN550/SN850

Part No LENOVO 4XG7A14417 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit SN550/SN850
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8276
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426063-LENOVO 4XG7A14417 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit SN550/SN850
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A14417 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit SN550/SN850 CAD Model

Description

The LENOVO 4XG7A14417 features the Intel Xeon Platinum 8276 processor, a powerhouse designed for the most demanding data center and enterprise applications. This CPU boasts 28 cores and 56 threads thanks to Hyper-Threading Technology, making it highly efficient for parallel-processing workloads such as high-performance computing (HPC), large databases, and AI/deep learning tasks. Operating at a base frequency of 2.2GHz and with a 165W TDP, it is engineered for performance scalability and efficiency in multi-threaded applications. The processor includes a 38.5MB cache, facilitating rapid access to data, thereby accelerating processing tasks further. Built on Intel's 14nm process technology, the Xeon Platinum 8276 offers an exceptional balance of power and performance efficiency. It supports Intel's Turbo Boost Technology, enhancing performance for peak loads. Additionally, it supports a comprehensive set of advanced Intel technologies including Intel Deep Learning Boost (Intel DL Boost), Intel Advanced Vector Extensions 512 (Intel AVX-512), and Intel Resource Director Technology, offering robust tools for optimizing and managing computing resources in complex IT environments. Designed for compatibility with Intel's C620 series chipsets, this processor enables a scalable, high-performance computing platform suitable for critical enterprise workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess