EN
  • EN
  • DE

LENOVO 7871C8G - HS22V, Xeon 6C X5690 130W 3.46GHz/1333MHz/12MB, 3x 3x4GB, O/Bay 1.8in SAS

Part No LENOVO 7871C8G - HS22V, Xeon 6C X5690 130W 3.46GHz/1333MHz/12MB, 3x 3x4GB, O/Bay 1.8in SAS
Manufacturer Lenovo
Catalog Blades
Description IBM eServer BladeCenter HS22V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1425033-LENOVO 7871C8G - HS22V, Xeon 6C X5690 130W 3.46GHz/1333MHz/12MB, 3x 3x4GB, O/Bay 1.8in SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7871C8G - HS22V, Xeon 6C X5690 130W 3.46GHz/1333MHz/12MB, 3x 3x4GB, O/Bay 1.8in SAS CAD Model

Description

The LENOVO 7871C8G, designated as the HS22V, is engineered for environments demanding the utmost in processing power and memory capacity. It is built around the high-performance Intel Xeon 6-Core X5690 processor, which operates at 3.46GHz, making it suitable for high-performance computing tasks, complex data analyses, and robust virtualization platforms. The presence of 12MB cache enhances processing efficiency, ensuring swift access to frequently used data and instructions. With this powerhouse at its core, the HS22V excels in delivering seamless performance under load. Accompanying the powerful CPU are 12GB of RAM, arranged as three 4GB modules, providing ample memory for multitasking and memory-intensive applications. Such a configuration supports advanced levels of virtualization and can significantly reduce response times in enterprise applications. Storage needs are met with the inclusion of Open Bay 1.8-inch SAS drive bays, allowing for high-speed, reliable storage solutions that can be tailored to specific requirements. Networking is robust and agile, with integrated Gigabit Ethernet ensuring high-speed data transfer and connectivity. Designed to fit into Lenovo's environmentally conscious BladeCenter infrastructure, the HS22V emphasizes energy efficiency without sacrificing performance. It's an ideal solution for businesses requiring a server that can keep pace with the growing demands of data and application processing in real-time.

You May Also Be Interested in

Brocade
FC16-32
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant BL495c G6 2435 2.6GHz Six Core 4GB Blade ServerThe HP ProLiant BL495c G6 Virtualization Blade eliminates the performance bottlenecks of a virtual machine host
Need more? Email Us
HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
CISCO
Cisco UCS 5108 Blade Server Cabinet
Need more? Email Us
Brocade
Brocade 8 Port Core Blade
Need more? Email Us
Brocade
Brocade DCX CP8 Control Processor
Need more? Email Us
Dell
PowerEdge M520 2x2.5 JNYNG Ask for custom qoute
Need more? Email Us
CISCO
Cisco UCS B200 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess