EN
  • EN
  • DE

LENOVO 81Y4579 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F

Part No LENOVO 81Y4579 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Manufacturer Lenovo
Catalog Battery
Description IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1425003-LENOVO 81Y4579 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y4579 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F CAD Model

Description

The LENOVO 81Y4579 represents a significant advancement in power backup technology, combining the efficiency of a capacitor with the energy storage capabilities of a battery. This IBM Battery Capacitor Pack is designed to provide immediate power backup to IBM's RAID controllers, ensuring data integrity during unforeseen power interruptions. Operating at 13.5V and with a capacitance of 6.4 Farads, it offers a rapid charge and discharge cycle, making it an ideal solution for environments where power fluctuation is a concern. The incorporation of capacitor technology allows for a more durable and longer-lasting solution compared to traditional batteries, reducing maintenance and replacement costs. Suitable for a range of IBM systems, the LENOVO 81Y4579 is pivotal for businesses looking to enhance the reliability and efficiency of their data storage and protection strategies. Its innovative design underscores Lenovo's commitment to providing cutting-edge solutions for data management and protection.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL NU209
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess