EN
  • EN
  • DE

LENOVO 94Y9445 - IBM x3850 X6 - Air Flow Filler for 900W PSU

Part No LENOVO 94Y9445 - IBM x3850 X6 - Air Flow Filler for 900W PSU
Manufacturer Lenovo
Catalog Spare Parts
Description IBM x3850 X6 - Air Flow Filler for 900W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432832-LENOVO 94Y9445 - IBM x3850 X6 - Air Flow Filler for 900W PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y9445 - IBM x3850 X6 - Air Flow Filler for 900W PSU CAD Model

Description

The LENOVO 94Y9445 is an Air Flow Filler designed for the IBM x3850 X6 server, specifically tailored for use with the 900W Power Supply Unit (PSU). This component plays a critical role in optimizing the server's cooling architecture by directing air flow efficiently through the PSU bay. By filling the voids and preventing the bypass of hot air, it ensures that cool air is adequately channeled over the PSU, contributing significantly to the system's thermal management and overall reliability. The Air Flow Filler is engineered to seamlessly integrate with the server's design, enhancing the operational efficiency of the PSU by maintaining it at ideal operating temperatures. This not only extends the lifespan of the PSU but also supports the server's performance by minimizing the risk of thermal throttling. Easy to install, the LENOVO 94Y9445 is an essential component for administrators aiming to optimize their server's cooling system, reduce energy consumption, and maintain system stability under high workloads.

You May Also Be Interested in

HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess