EN
  • EN
  • DE

LENOVO FC5022 - Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch

Part No LENOVO FC5022 - Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Manufacturer Lenovo
Catalog Flex System
Description Lenovo Flex System FC5022 24-port 16Gb ESB SAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427253-LENOVO FC5022 - Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO FC5022 - Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch CAD Model

Description

The LENOVO FC5022 is a high-performance, scalable switch designed to enhance the connectivity and storage capabilities of the Lenovo Flex System ecosystem. Specifically, it is a Flex System FC5022 24-port 16Gb ESB SAN (Storage Area Network) Scalable Switch, crafted to meet the demands of modern data centers requiring high bandwidth and seamless integration with existing storage solutions. This switch provides 24 ports with 16 Gbps Fibre Channel connectivity, ensuring high-speed access to storage networks and enabling efficient data transfers across the infrastructure. The FC5022 is engineered for scale and flexibility, supporting virtualization, high-performance computing, and demanding cloud environments. It includes features such as Fabric Vision technology, which simplifies SAN management and enhances performance monitoring, and diagnostic tools to proactively manage and optimize the SAN environment. This technology also helps in reducing downtime through advanced warning of potential issues and automated recovery mechanisms. Security is a paramount concern in storage networks, and the FC5022 addresses this with robust security features including encryption and authentication mechanisms to protect data in transit and at rest. This ensures that critical business data is safeguarded against unauthorized access or breaches. The scalable design of the FC5022 allows it to grow with your business needs. It can start small and expand as your storage requirements increase, offering a cost-effective solution for businesses of all sizes. The switch is also designed for ease of integration and management within the Lenovo Flex System, providing a streamlined, efficient approach to deploying and maintaining your SAN infrastructure. Overall, the LENOVO FC5022 - Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch is an essential component for enterprises looking to capitalize on high-speed storage networks. Its advanced features, scalability, and security make it an ideal choice for modern data centers aiming to enhance their storage capabilities and overall system performance.

You May Also Be Interested in

Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System PCIe Expansion NodeThe IBM® Flex System™ PCIe Expansion Node provides the ability to attach additional PCI Express cards, such as High IOPS SSD adapters, fabric mezzanine cards, and next-generation graphics processing units (GPU), to supported IBM Flex System compute nodes
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
IBM Flex System FC5022 16Gb Fabric Watch UpgradeFabric Watch for the IBM Flex System™ FC5022 16Gb SAN Scalable Switch monitors and creates alerts based on the health of switch and fabric elements.The IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess