EN
  • EN
  • DE

LBAS21SLT1G

Part No LBAS21SLT1G
Manufacturer Leshan Radio
Description High Voltage Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195210-LBAS21SLT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LBAS21SLT1G CAD Model

Description

The LBAS21SLT1G is a Schottky Barrier Diode manufactured by Leshan Radio. It is designed for high-speed switching applications, particularly in circuits requiring fast recovery times and low forward voltage drop. Schottky diodes are known for their low forward voltage drop and very fast switching speeds compared to conventional diodes.

Applications:

  • High-speed switching circuits
  • Voltage clamping
  • Reverse polarity protection
  • Power rectification
  • RF detectors

Features:

  • Low forward voltage drop
  • Fast switching speed
  • Low reverse leakage current
  • Small surface mount package (SOD-523)

Benefits:

  • Improved circuit efficiency due to low forward voltage drop
  • Reduced power loss in high-frequency applications
  • Enhanced protection against voltage spikes
  • Compact design for high-density PCB layouts
  • Reliable performance in demanding environments

Technical Specifications:

The LBAS21SLT1G features a low forward voltage drop (Vf) typically around 0.35V at a forward current (If) of 10mA. It has a reverse voltage (Vr) rating of about 30V and a forward current rating (If) of 200mA. The reverse leakage current (Ir) is very low, usually in the microampere range. The diode is housed in a small SOD-523 surface mount package, which makes it suitable for automated assembly and high-density circuit boards. Its fast recovery time makes it ideal for use in high-frequency applications where speed is critical.

This Schottky diode is an excellent choice for applications where minimizing power loss and maximizing switching speed are important. Its compact size and reliable performance make it a popular component in a wide range of electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0256 $50.0480
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,155+ $0.0197 $200.0535
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 613,000 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess