EN
  • EN
  • DE

LBZT52C12T1G

Part No LBZT52C12T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827242-LBZT52C12T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52C12T1G CAD Model

Description

The LBZT52C12T1G is a surface-mount Zener diode manufactured by Leshan Radio. This diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. It comes in a small SOT-323 package, making it suitable for applications where space is a constraint.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Zener Voltage: 12V
  • Tolerance: ±5%
  • Package: SOT-323
  • Surface Mount Device (SMD)
  • Low Leakage Current
  • High Surge Current Capability

Benefits:

  • Precise Voltage Regulation: The LBZT52C12T1G provides a stable 12V output, ensuring consistent performance of connected circuits.
  • Effective Transient Suppression: Protects sensitive components from voltage spikes and surges, enhancing the reliability of electronic devices.
  • Compact Size: The small SOT-323 package allows for high-density board layouts, making it ideal for portable and miniaturized devices.
  • Easy to Integrate: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring long-term stability and dependable operation.

Additional Details:

The LBZT52C12T1G Zener diode operates by maintaining a nearly constant voltage across its terminals when reverse biased and the breakdown voltage is reached. The SOT-323 package provides good thermal dissipation for its size. It is commonly used in applications where a stable 12V reference voltage is required or where circuits need protection from overvoltage conditions. The device's low leakage current minimizes power loss and ensures efficient operation. The diode is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,645 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess