EN
  • EN
  • DE

LM3Z5V1PT1G

Part No LM3Z5V1PT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827830-LM3Z5V1PT1G
Ultra Librarian 3D Model Ultra Librarian LM3Z5V1PT1G CAD Model

Description

The LM3Z5V1PT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This property makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications:

  • Voltage Regulation: Used to stabilize voltage levels in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting voltage amplitudes.
  • Voltage References: Provides a stable voltage reference for comparators and other circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltages.

Features:

  • Zener Voltage: Maintains a stable voltage of 5.1V (implied by the part number) when operating in the reverse breakdown region.
  • Low Leakage Current: Minimizes current leakage when the diode is not in the breakdown region.
  • Fast Response Time: Quickly responds to voltage changes, ensuring effective protection.
  • High Surge Capability: Can withstand transient voltage surges without damage.
  • Small Form Factor: Compact size allows for easy integration into various circuit designs.

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage, ensuring consistent circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage spikes.
  • Improved Circuit Stability: Provides a stable voltage reference, enhancing the reliability of electronic circuits.
  • Easy Integration: Small size and standard packaging facilitate easy incorporation into circuit designs.
  • Enhanced System Reliability: Protects against voltage fluctuations, ensuring long-term system performance.

Additional Details:

The LM3Z5V1PT1G Zener diode operates by maintaining a fixed voltage when the reverse voltage exceeds its Zener voltage. It is commonly used in parallel with sensitive components to shunt excess voltage to ground, preventing damage. The diode's power dissipation capability is crucial and must be considered when selecting it for a particular application. Datasheets from Leshan Radio provide detailed specifications, including Zener voltage tolerance, dynamic impedance, and maximum power dissipation. Proper heatsinking may be required for high-power applications. The part number suggests a surface-mount package, making it suitable for automated assembly processes. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess